DS/EN ISO 2808

Paints and varnishes – Determination of film thickness (ISO 2808:2019)

active, Most Current
Buy Now
Organization: DS
Publication Date: 23 September 2019
Status: active
Page Count: 62
ICS Code (Paints and varnishes): 87.040
scope:

This document describes methods for measuring the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder layers are described. For each method described, this document provides an overview of the field of application, existing standards and the precision. Information on measuring film thickness on rough surfaces is given in Annex B. Information on measuring film thickness on wooden substrates is given in Annex C.

Document History

DS/EN ISO 2808
September 23, 2019
Paints and varnishes – Determination of film thickness (ISO 2808:2019)
This document describes methods for measuring the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness and the film thickness of uncured powder...
March 5, 2007
Paints and varnishes – Determination of film thickness
This International Standard describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness,...
October 11, 1999
Paints and varnishes - Determination of film thickness
This Standard reviews and specifies a number of methods that are applicable to the measurement of the thickness of organic coatings applied to a substrate. It does not apply to metallic coatings....
Paints and varnishes – Determination of film thickness (ISO/FDIS 2808:2019)
This document describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness...
Paints and varnishes – Determination of film thickness (ISO/DIS 2808:2018)
This document describes a number of methods that are applicable to the measurement of the thickness of coatings applied to a substrate. Methods for determining wet-film thickness, dry-film thickness...

References

Advertisement