NEMA - ANSI C18.2M PART 1

For Portable Rechargeable Cells and Batteries - General and Specifications

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2007
Status: inactive
Page Count: 52
scope:

This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems:

a) Nickel-cadmium

b) Nickel-metal hydride

c) Sealed lead-acid2

d) Lithium-ion

Section 1 of this standard contains general information and all standardized performance and mechanical tests upon which all the specifications in Section 2 are based.

Section 2 specification sheets list those tests and requirements described herein that are required for each battery. Not all tests in Section 1 are necessarily required on every specification sheet.

Part 2 of this standard describes all safety tests and requirements.

1 Unless otherwise noted, the word "battery" is used to refer to either cell or battery or both in the remainder of this document.

2 "Sealed lead-acid" is the commonly accepted descriptor, although technically these batteries are not completely sealed.

 

Document History

January 1, 2019
Portable Nickel Rechargeable Cells and Batteries — General and Specifications
This publication applies to portable rechargeable or secondary cells and batteries1 based on the following electrochemical systems: a. Nickel-cadmium b. Nickel-metal hydride c. Nickel-zinc...
January 1, 2013
For Portable Rechargeable Cells and Batteries — General and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Lithium-ion...
ANSI C18.2M PART 1
January 1, 2007
For Portable Rechargeable Cells and Batteries - General and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Sealed lead-acid2...
January 1, 2003
For Portable Rechargeable Cells and BatteriesGeneral and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Sealed lead-acid2...
January 1, 2001
Portable Rechargeable Cells and Batteries - General and Specifications
A description is not available for this item.
January 1, 1999
Portable Rechargeable Cells and Batteries - General and Specifications
A description is not available for this item.

References

Advertisement