NEMA - ANSI C18.2M PART 1

For Portable Rechargeable Cells and Batteries — General and Specifications

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2013
Status: inactive
Page Count: 52
scope:

This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems:

a) Nickel-cadmium

b) Nickel-metal hydride

c) Lithium-ion including lithium ion polymer

Section 1 of this standard contains general information and all standardized performance and mechanical tests upon which all the specifications in Section 2 are based.

Section 2 specification sheets list those tests and requirements described herein that are required for each battery. Not all tests in Section 1 are necessarily required on every specification sheet.

Part 2 of this standard describes all safety tests and requirements.

Purpose

The purpose of this publication is:

a) To ensure the electrical and physical interchangeability of products from different manufacturers;

b) To minimize proliferation of cell and battery types;

c) To define standard performance tests and provide guidance for their assessment; and,

d) To provide guidance to consumers, manufacturers, designers, and other end users.

This is achieved by specifying designations, dimensions, polarity, terminals, markings, test conditions, and procedures.

Document History

January 1, 2019
Portable Nickel Rechargeable Cells and Batteries — General and Specifications
This publication applies to portable rechargeable or secondary cells and batteries1 based on the following electrochemical systems: a. Nickel-cadmium b. Nickel-metal hydride c. Nickel-zinc...
ANSI C18.2M PART 1
January 1, 2013
For Portable Rechargeable Cells and Batteries — General and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Lithium-ion...
January 1, 2007
For Portable Rechargeable Cells and Batteries - General and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Sealed lead-acid2...
January 1, 2003
For Portable Rechargeable Cells and BatteriesGeneral and Specifications
This publication applies to portable rechargeable, or secondary, cells and batteries1 based on the following electrochemical systems: a) Nickel-cadmium b) Nickel-metal hydride c) Sealed lead-acid2...
January 1, 2001
Portable Rechargeable Cells and Batteries - General and Specifications
A description is not available for this item.
January 1, 1999
Portable Rechargeable Cells and Batteries - General and Specifications
A description is not available for this item.

References

Advertisement