DS/EN 474-1
Earth-moving machinery - Safety - Part 1: General requirements
| Organization: | DS |
| Publication Date: | 30 January 2007 |
| Status: | inactive |
| Page Count: | 58 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This part of EN 474 specifies the general safety requirements for earth-moving machinery ) described in EN ISO 6165:2006, except rollers and horizontal directional drill. NOTE 1 Rollers are covered by EN 500. NOTE 2 Horizontal directional drill are covered by EN 791. This part also applies to derivative machinery (see 3.1.2) designed primarily for use with equipment to loosen, pick-up, move, transport, distribute and grade earth and rock. This part gives the common safety requirements for earth-moving machinery families and is intended to be used in conjunction with one of the EN 474 parts 2 to 12. These machine specific parts (EN 474-2 to -12) do not repeat the requirements from EN 474-1, but add or replace the requirements for the family in question. NOTE 3 The requirements specified in this part of the standard are common to two or more families of earth-moving machinery. Specific requirements in EN 474 parts 2 to 12 take precedence over the respective requirements of EN 474-1......
Document History