DS/EN 474-1 + A4
Earth-moving machinery – Safety – Part 1: General requirements
| Organization: | DS |
| Publication Date: | 14 October 2013 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Earth-moving machinery): | 53.100 |
scope:
This %European Standard& specifies the general safety requirements for earth-moving machinery ) described in EN ISO 6165:2006, except rollers and horizontal directional drill. NOTE 1 - Rollers are covered by EN 500. NOTE 2 - Horizontal directional drills are covered by EN 791. This %European Standard& also applies to derivative machinery (see 3.1.2) designed primarily for use with equipment to loosen, pick-up, move, transport, distribute and grade earth and rock. This %European Standard& gives the common safety requirements for earth-moving machinery families and is intended to be used in conjunction with one of the EN 474 parts 2 to 12. These machine specific parts (EN 474-2 to -12) do not repeat the requirements from !EN 474-1:2006+A1:2009",
Document History