DOD - SMD 5962-02550

MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 2 May 2007
Status: inactive
Page Count: 14
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

October 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 23, 2013
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2009
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD 5962-02550
May 2, 2007
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
Advertisement