DLA - SMD-5962-02550
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 6 November 2002 |
| Status: | inactive |
| Page Count: | 14 |
Document History
October 14, 2020
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
January 23, 2013
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
November 24, 2009
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
May 2, 2007
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-02550
November 6, 2002
MICROCIRCUIT, HYBRID, LINEAR, 9 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.