FORD WSS-M11P65-A

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES -- ***TO BE USED WITH FORD WSS-M99P111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 20 April 2007
Status: inactive
Page Count: 8
scope:

The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a release liner.

Document History

July 21, 2022
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, RIGID SUBSTRATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
September 22, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, RIGID SUBSTRATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
September 9, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
August 21, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
February 4, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
FORD WSS-M11P65-A
April 20, 2007
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES -- ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...

References

Advertisement