FORD - WSS-M11P65-A

TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, RIGID SUBSTRATE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 22 September 2021
Status: inactive
Page Count: 9
scope:

The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and protected with a release liner. Adhesion to both the part substrate and the body paint are tested. The tape carrier may be foam or non-foam type. These tapes are intended to be bonded directly to the body panel without the use of primer. Primer may be used between the tape and the substrate.

Document History

July 21, 2022
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, RIGID SUBSTRATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
WSS-M11P65-A
September 22, 2021
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, RIGID SUBSTRATE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
September 9, 2019
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
August 21, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
February 4, 2008
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...
April 20, 2007
TAPE, PERFORMANCE, PRESSURE SENSITIVE ADHESIVE TWO SIDED, INTERIOR AND EXTERIOR, EMBLEM, AND BADGES -- ***TO BE USED WITH FORD WSS-M99P111-A***
The material defines performance requirements of adhesive foam tapes used for interior/exterior automotive application. The tapes are coated on both sides with a pressure sensitive adhesive and...

References

Advertisement