DS/EN 15034
Heating boilers – Condensing heating boilers for fuel oil
| Organization: | DS |
| Publication Date: | 13 December 2006 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Liquid fuel heaters): | 97.100.40 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an atomizing oil burner which meets the requirements of EN 267. NOTE - This European Standard defines three classes of oil fired boilers with efficiency requirements higher than those given for low temperature boilers in the Boiler Efficiency Directive (BED) 94/42/EEC. This European Standard completes/modifies EN 303-1, EN 303-2 and EN 304 and specifies supplementary requirements for condensing boilers.
Document History