DS/EN 15034

Heating boilers – Condensing heating boilers for fuel oil

active, Most Current
Buy Now
Organization: DS
Publication Date: 27 October 2008
Status: active
Page Count: 6
ICS Code (Liquid fuel heaters): 97.100.40
ICS Code (Central heating systems): 91.140.10
scope:

This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an atomizing oil burner which meets the requirements of EN 267. NOTE - This European Standard defines three classes of oil fired boilers with efficiency requirements higher than those given for low temperature boilers in the Boiler Efficiency Directive (BED) 94/42/EEC. This European Standard completes/modifies EN 303-1, EN 303-2 and EN 304 and specifies supplementary requirements for condensing boilers.

Document History

DS/EN 15034
October 27, 2008
Heating boilers – Condensing heating boilers for fuel oil
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an...
December 13, 2006
Heating boilers – Condensing heating boilers for fuel oil
This European Standard applies to oil-fired heating boilers, which are declared by the manufacturer to be condensing boilers up to a nominal heat output of 1 000 kW supplied as a unit with an...

References

Advertisement