JEDEC JESD 82-27

Definition of the SSTUB32869 Registered Applications Buffer with Parity for DDR2 RDIMM

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 May 2007
Status: active
Page Count: 34
scope:

This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load on high-density DDR2 RDIMM applications. A typical application would be a 36 SDRAM planar DIMM.

Document History

March 1, 2023
Definition of the SSTUB32869 Registered Buffer with Parity for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load...
JEDEC JESD 82-27
May 1, 2007
Definition of the SSTUB32869 Registered Applications Buffer with Parity for DDR2 RDIMM
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load...
Advertisement