JEDEC - JESD82-27.01

Definition of the SSTUB32869 Registered Buffer with Parity for DDR2 RDIMM Applications

active, Most Current
Organization: JEDEC
Publication Date: 1 March 2023
Status: active
Page Count: 36
scope:

This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load on high-density DDR2 RDIMM applications. A typical application would be a 36 SDRAM planar DIMM.

The SSTUB32869 is identical in functionality to the SSTU32S869, SSTU32D869 SSTUA32S869, and SSTUA32D869 devices respectively but specify tighter timing characteristics and a higher application frequency of up to 410 MHz.

The purpose is to provide a standard for the SSTUB32869 (see Note) logic devices, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

NOTE The designation SSTUB32869 refers to the part designation of a series of commercial logic parts common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD82-27.01
March 1, 2023
Definition of the SSTUB32869 Registered Buffer with Parity for DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load...
May 1, 2007
Definition of the SSTUB32869 Registered Applications Buffer with Parity for DDR2 RDIMM
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32869 registered buffer with parity for driving heavy load...

References

Advertisement