JEDEC JESD 8-15

Stub Series Terminated Logic for 1.8 V (SSTL_18)

active, Most Current
Buy Now
Organization: JEDEC
Publication Date: 1 September 2003
Status: active
Page Count: 22
scope:

This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the SSTL_18 logic switching range, nominally 0 V to 1.8 V. The standard may be applied to ICs operating with separate VDD and VDDQ supply voltages. The VDD value is not specified in this standard; however VDD and VDDQ will have the same voltage level in many cases.

Document History

JEDEC JESD 8-15
September 1, 2003
Stub Series Terminated Logic for 1.8 V (SSTL_18)
This standard defines the input, output specifications and ac test conditions for devices that are designed to operate in the SSTL_18 logic switching range, nominally 0 V to 1.8 V. The standard may...

References

Advertisement