JEDEC - JESD82-26.01

Definition of the SSTUB32868 Registered Buffer with Parity for 2R x4 DDR2 RDIMM Applications

active, Most Current
Organization: JEDEC
Publication Date: 1 January 2023
Status: active
Page Count: 36
scope:

This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32868 registered buffer with parity test for DDR2 RDIMM applications.

The purpose is to provide a standard for the SSTUB32868 (see Note) logic device, for uniformity, multiplicity of sources, elimination of confusion, ease of device specification, and ease of use.

NOTE The designation SSTUB32868 refers to the part designation of a series of commercial logic parts common in the industry. This number is normally preceded by a series of manufacturer specific characters to make up a complete part designation.

Document History

JESD82-26.01
January 1, 2023
Definition of the SSTUB32868 Registered Buffer with Parity for 2R x4 DDR2 RDIMM Applications
This standard defines standard specifications of DC interface parameters, switching parameters, and test loading for definition of the SSTUB32868 registered buffer with parity test for DDR2 RDIMM...
May 1, 2007
Definition of the SSTUB32868 Registered Buffer with Parity for 2R x 4 DDR2 RDIMM Applications
This standard defines standard specifications of dc interface parameters, switching parameters, and test loading for definition of the SSTUB32868 registered buffer with parity test for DDR2 RDIMM...

References

Advertisement