ISO 19012-1
Optics and photonics — Designation of microscope objectives — Part 1: Flatness of field/Plan
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 June 2007 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Optical equipment): | 37.020 |
Document History
May 15, 2013
Microscopes - Designation of microscope objectives - Part 1: Flatness of field/Plan
This part of ISO 19012 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. This part of ISO...
July 1, 2011
Microscopes — Designation of microscope objectives — Part 1: Flatness of field/Plan
This part of ISO 19012 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. This part of ISO...
ISO 19012-1
June 1, 2007
Optics and photonics — Designation of microscope objectives — Part 1: Flatness of field/Plan
A description is not available for this item.