ISO 19012-1

Microscopes — Designation of microscope objectives — Part 1: Flatness of field/Plan

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2011
Status: inactive
Page Count: 12
ICS Code (Optical equipment): 37.020
scope:

This part of ISO 19012 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. This part of ISO 19012 applies to visual observation using the combination of objective lens, tube lens and eyepiece, as specified by the manufacturer.

This marking is consistent with ISO 8578.

NOTE The flatness of the image field does not imply any degree of correction for other aberrations (ISO 10934-1).

Document History

May 15, 2013
Microscopes - Designation of microscope objectives - Part 1: Flatness of field/Plan
This part of ISO 19012 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. This part of ISO...
ISO 19012-1
July 1, 2011
Microscopes — Designation of microscope objectives — Part 1: Flatness of field/Plan
This part of ISO 19012 specifies the use of the marking "Plan" on microscope objectives, and defines the diameter of the sharp region of the primary image of a flat object surface. This part of ISO...
June 1, 2007
Optics and photonics — Designation of microscope objectives — Part 1: Flatness of field/Plan
A description is not available for this item.

References

Advertisement