NPFC - MIL-DTL-5498
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
| Organization: | NPFC |
| Publication Date: | 15 May 2007 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This specification covers hydraulic accumulators having a single-shell design with a piston type separator for use in aircraft hydraulic systems at rated pressures ranging to 3,000 pounds per square inch (psi) between the temperature range of -65 °F to 275 °F.
intended Use:
This aircraft hydraulic accumulator is intended for use in aircraft for both type I and type II hydraulic systems specified in SAE AS5440. Unless otherwise authorized by the contracting activity,... View More
Document History