NPFC - MIL-A-5498

ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT

inactive
Buy Now
Organization: NPFC
Publication Date: 11 April 1988
Status: inactive
Page Count: 14
scope:

This specification covers aircraft hydraulic accumulators with piston type separators for use in aircraft hydraulic systems at rated pressures ranging up to 3000 pounds per square inch (psi) between the temperature range of −65 to +275F (see 6.1 and 6.4).

intended Use:

These accumulators are intended for use in aircraft for both type I and type II hydraulic systems covered by Specification MIL-H-5440. Unless otherwise authorized by the contracting activity, only... View More

Document History

March 26, 2019
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
Scope. This specification covers hydraulic accumulators having a single-shell design with a piston type separator for use in aircraft hydraulic systems at rated pressures ranging to 3,000 pounds per...
April 22, 2013
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
This specification covers hydraulic accumulators having a single-shell design with a piston type separator for use in aircraft hydraulic systems at rated pressures ranging to 3,000 pounds per square...
January 22, 2008
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
This specification covers hydraulic accumulators having a single-shell design with a piston type separator for use in aircraft hydraulic systems at rated pressures ranging to 3,000 pounds per square...
May 15, 2007
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
This aircraft hydraulic accumulator is intended for use in aircraft for both type I and type II hydraulic systems specified in SAE AS5440. Unless otherwise authorized by the contracting activity,...
April 1, 1996
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
A description is not available for this item.
June 1, 1993
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
A description is not available for this item.
MIL-A-5498
April 11, 1988
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
These accumulators are intended for use in aircraft for both type I and type II hydraulic systems covered by Specification MIL-H-5440. Unless otherwise authorized by the contracting activity, only...
February 25, 1957
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
These accumlators are intended for use in aircraft hydraulic systems as covered by Specification MIL-H-5440 type I system only, and should not be used with any hydraulic fluid other than that...
November 5, 1952
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
A description is not available for this item.
May 4, 1950
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
A description is not available for this item.
January 3, 1950
ACCUMULATORS, HYDRAULIC, CYLINDRICAL 3000 PSI, AIRCRAFT
A description is not available for this item.

References

Advertisement