DSF/PREN 4630
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
inactive
| Organization: | DS |
| Publication Date: | 2 April 2007 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Steels): | 49.025.10 |
Document History
October 29, 2014
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
January 21, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De <= 200 mm - 900 MPa <= Rm <= 1 050 MPa
This standard specifies the requirements relating to:
Steel FE-PM 3504 (X4CrNiMo16-5-1)
Air melted
Hardened and tempered
Forgings
De <= 200 mm
900 MPa <= Rm <= 1 050 MPa
for aerospace applications.
DSF/PREN 4630
April 2, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE –...
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 900 MPa = Rm = 1 050 MPa
A description is not available for this item.