DSF/PREN 4630

Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 900 MPa ≤ Rm ≤ 1 050 MPa

pending
Organization: DS
Status: pending
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE - Other common designations: AIR: Z 8 CND 17 04. Only the chemical composition of this document must be considered.

Document History

October 29, 2014
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
January 21, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De <= 200 mm - 900 MPa <= Rm <= 1 050 MPa
This standard specifies the requirements relating to: Steel FE-PM 3504 (X4CrNiMo16-5-1) Air melted Hardened and tempered Forgings De <= 200 mm 900 MPa <= Rm <= 1 050 MPa for aerospace applications.
April 2, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Forgings - De ≤ 200 mm - 900 MPa ≤ Rm ≤ 1 050 MPa
A description is not available for this item.
DSF/PREN 4630
Aerospace series – Steel X4CrNiMo16-5-1 (1.4418) – Air melted – Hardened and tempered – Forgings – De ≤ 200 mm – 900 MPa ≤ Rm ≤ 1 050 MPa
This document specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Forgings De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace applications. NOTE –...
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Forgings - De = 200 mm - 900 MPa = Rm = 1 050 MPa
A description is not available for this item.
Advertisement