DS/EN ISO 21180
Light conveyor belts - Determination of the maximum tensile strength
inactive
| Organization: | DS |
| Publication Date: | 16 January 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts according to EN ISO 21183-1, or of other conveyor belts where EN ISO 283 is not applicable.
Document History
March 13, 2013
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
DS/EN ISO 21180
January 16, 2007
Light conveyor belts - Determination of the maximum tensile strength
This Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts according to EN ISO 21183-1, or of other conveyor belts where EN ISO 283 is not...
Light conveyor belts - Determination of the maximum tensile strength (ISO/FDIS 21180:2012)
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...