DSF/FprEN ISO 21180

Light conveyor belts - Determination of the maximum tensile strength (ISO/FDIS 21180:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Conveyors): 53.040.10
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283 is not applicable.

Document History

March 13, 2013
Light conveyor belts - Determination of the maximum tensile strength
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
January 16, 2007
Light conveyor belts - Determination of the maximum tensile strength
This Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts according to EN ISO 21183-1, or of other conveyor belts where EN ISO 283 is not...
DSF/FprEN ISO 21180
Light conveyor belts - Determination of the maximum tensile strength (ISO/FDIS 21180:2012)
This International Standard specifies a test method for the determination of the maximum tensile strength of light conveyor belts, according to ISO 21183-1, or of other conveyor belts where ISO 283...
Advertisement