IEC TS 60479-2

Effects of current on human beings and livestock – Part 2: Special aspects

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 2007
Status: inactive
Page Count: 84
ICS Code (Electrical engineering in general): 29.020
ICS Code (Accident and disaster control): 13.200
scope:

IEC 60479-2, which is a technical specification, describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it.

The effects of current passing through the human body for

- alternating sinusoidal current with d.c. components,

- alternating sinusoidal current with phase control,

- alternating sinusoidal current with multicycle control,

are given but are only deemed applicable for alternating current frequencies from 15 Hz up to 100 Hz.

NOTE 1 Other waveforms are under consideration.

This standard furthermore describes the effects of current passing through the human body in the form of single unidirectional rectangular impulses, sinusoidal impulses and impulses resulting from capacitor discharges.

NOTE 2 The effects of sequences of impulses are under consideration.

The values specified are deemed to be applicable for impulse durations from 0,1 ms up to and including 10 ms. For impulse durations greater than 10 ms, the values given in Figure 20 of IEC 60479-1 apply.

This standard only considers conducted current resulting from the direct application of a source of current to the body, as does IEC 60479-1 and IEC 60479-3. It does not consider current induced within the body caused by its exposure to an external electromagnetic field.

Document History

May 1, 2019
Effects of current on human beings and livestock – Part 2: Special aspects
This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of current passing through the...
October 1, 2017
Effects of current on human beings and livestock – Part 2: Special aspects
This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it The effects of current passing through the...
IEC TS 60479-2
May 1, 2007
Effects of current on human beings and livestock – Part 2: Special aspects
IEC 60479-2, which is a technical specification, describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of...
January 1, 1987
Effects of Current Passing Through the Human Body Part 2: Special Aspects Chapter 4: Effects of Alternating Current with Frequencies Above 100 Hz Chapter 5: Effects of Special Waveforms of Current Chapter 6: Effects of Unidirectional Single Impulse Currents of Short Duration
FOREWORD 1) The formal decisions or agreements of the IEC on technical matters, prepared by the Technical Committees on which all the National Committees having a special interest therein are...
January 1, 1987
Effects of Current Passing Through the Human Body Part 2: Special Aspects Chapter 4: Effects of Alternating Current with Frequencies Above 100 Hz Chapter 5: Effects of Special Waveforms of Current Chapter 6: Effects of Unidirectional Single Impulse Currents of Short Duration
A description is not available for this item.

References

Advertisement