IEC - 60479-2

Effects of Current Passing Through the Human Body Part 2: Special Aspects Chapter 4: Effects of Alternating Current with Frequencies Above 100 Hz Chapter 5: Effects of Special Waveforms of Current Chapter 6: Effects of Unidirectional Single Impulse Currents of Short Duration

inactive
Organization: IEC
Publication Date: 1 January 1987
Status: inactive
Page Count: 48
ICS Code (Electrical engineering in general): 29.020
ICS Code (Accident and disaster control): 13.200

Document History

May 1, 2019
Effects of current on human beings and livestock – Part 2: Special aspects
This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of current passing through the...
October 1, 2017
Effects of current on human beings and livestock – Part 2: Special aspects
This part of IEC 60479 describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it The effects of current passing through the...
May 1, 2007
Effects of current on human beings and livestock – Part 2: Special aspects
IEC 60479-2, which is a technical specification, describes the effects on the human body when a sinusoidal alternating current in the frequency range above 100 Hz passes through it. The effects of...
January 1, 1987
Effects of Current Passing Through the Human Body Part 2: Special Aspects Chapter 4: Effects of Alternating Current with Frequencies Above 100 Hz Chapter 5: Effects of Special Waveforms of Current Chapter 6: Effects of Unidirectional Single Impulse Currents of Short Duration
FOREWORD 1) The formal decisions or agreements of the IEC on technical matters, prepared by the Technical Committees on which all the National Committees having a special interest therein are...
60479-2
January 1, 1987
Effects of Current Passing Through the Human Body Part 2: Special Aspects Chapter 4: Effects of Alternating Current with Frequencies Above 100 Hz Chapter 5: Effects of Special Waveforms of Current Chapter 6: Effects of Unidirectional Single Impulse Currents of Short Duration
A description is not available for this item.
Advertisement