DLA - SMD-5962-90528
MICROCIRCUIT, DIGITAL, INTERFACE, TRANSPARENT ASYNCHRONOUS RECEIVER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 February 1993 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall Identify the circuit function as follows:
Device type Generic number Circuit function 01 7969-125V 1/ Transparent asynchronous receiver interface
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GDIP1-T28 or 28 Dual-in-line CDIP2-T28 3 CQCC2-N28 28 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and Interchangeable without preference.
Supply voltage range (VCC) to ground potential continuous. . . . . . −0.5 V to +7.0 V DC voltage range applied to outputs . . . . −0.5 V to VCCmaximum DC input voltage range. . . . . . . . . . . −0.5 V to +5.5 V DC output current . . . . . . . . . . . . . ±100 mA DC input current. . . . . . . . . . . . . . −30 to +5.0 mA Storage temperature range . . . . . . . . . −65°C to +150°C Maximum power dissipation PD 3/ . . . . . . 2.6 W Lead temperature (soldering, 10 seconds). . +300°C Thermal resistance junction-to-case (θJC) . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . 155°C/W
Supply voltage range (VCC). . . . . . . . . +4.75 V dc to +5.5 V dc Minimum high-level input voltage (VIH). . . 2.0 V Maximum low-level input voltage (VIL) . . . 0.8 V Case operating temperature range (TC) . . . −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883 test method 5012) . . . . . . XX percent 4/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History