RTCA DO-242

Minimum Aviation System Performance Standards for Automatic Dependent Surveillance Broadcast (ADS B)

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 13 December 2006
Status: active
Page Count: 12
scope:

This change to DO-242A mainly clarifies the definitions of several parameters transmitted by aircraft in ADS-B messages. These parameters provide information to the recipient of the ADS-B message about the quality of the transmitted aircraft position. The change has been developed in a manner that reflects typically available aircraft position sources and should not impact ADS-B equipment previously certified using RTCA DO-260A for 1090 MHz Extended Squitter or RTCA DO-282A for the Universal Access Transceiver (UAT).

Document History

RTCA DO-242
December 13, 2006
Minimum Aviation System Performance Standards for Automatic Dependent Surveillance Broadcast (ADS B)
This change to DO-242A mainly clarifies the definitions of several parameters transmitted by aircraft in ADS-B messages. These parameters provide information to the recipient of the ADS-B message...
June 25, 2002
Minimum Aviation System Performance Standards for Automatic Dependent Surveillance Broadcast (ADS-B)
This document supersedes DO-242 and provides an up-to-date view of the system-wide operational use of ADS-B. This revised ADS-B MASPS concentrates on four major areas of development: 1) Separating...
February 19, 1998
Minimum Aviation System Performance Standards for Automatic Dependent Surveillance Broadcast (ADS-B)
A description is not available for this item.

References

Advertisement