EUROCAE ED 165

SAFETY, PERFORMANCE AND INTEROPERABILITY REQUIREMENTS DOCUMENT FOR ATSA-SURF APPLICATION

active, Most Current
Buy Now
Organization: EUROCAE
Publication Date: 1 December 2010
Status: active
Page Count: 310
scope:

SCOPE OF THE DOCUMENT

This document includes the definition of the services and the environmental conditions relevant to the implementation of the ATSA-SURF application, and the operational, safety, performance and interoperability requirements for using the application.

NOTE: Requirements that provide for protection against intentional behaviour causing harm or sabotage are beyond the scope of this document.

NOTE: Requirements related to the recording of ADS-B data for accident or incident investigation purposes are beyond the scope of this document.

PURPOSE OF THIS DOCUMENT

This document defines and allocates the set of minimum requirements for the end-toend operational, safety, performance, and interoperability aspects for implementations of the ATSA-SURF application. Allocation of these requirements is done by this SPR/INTEROP to the necessary domains of the CNS/ATM system, i.e., at aircraft and Ground Domain level.

These requirements can be used for approval processes including aircraft type design approval, aircraft operator operational approval, and (should they be provided) Air Traffic Services (ATS) provider operational approval. Section 1.1.2 below provides more information on the use of this document for approvals.

In addition, this document also provides guidance to determine the levels of design assurance and performance that are needed for each element (aircraft, operator, and, if applicable, ANSP-Air Navigation Service Provider) to support the ATSA-SURF application.

The ATSA-SURF SPR and INTEROP are also envisaged to be used along with those from other surveillance applications, based on Automatic Dependent Surveillance Broadcast (ADS-B), to develop minimum standards for avionic systems to assure that all subsystems perform their intended functions adequately for these applications.

Document History

EUROCAE ED 165
December 1, 2010
SAFETY, PERFORMANCE AND INTEROPERABILITY REQUIREMENTS DOCUMENT FOR ATSA-SURF APPLICATION
SCOPE OF THE DOCUMENT This document includes the definition of the services and the environmental conditions relevant to the implementation of the ATSA-SURF application, and the operational, safety,...

References

Advertisement