EUROCAE ED 233
SAFETY AND PERFORMANCE REQUIREMENTS DOCUMENT FOR CDTI ASSISTED VISUAL SEPARATION (CAVS)
| Organization: | EUROCAE |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 170 |
scope:
This document includes the definition of the services and the Environmental Conditions relevant to the implementation of the CAVS application and the operational, safety and performance requirements for using the application.
NOTE: Requirements that provide protection against intentional behaviour causing harm or sabotage are beyond the scope of this document.
NOTE: Requirements related to the recording of ADS-B data for accident or incident investigation purposes are beyond the scope of this document.
PURPOSE OF THE DOCUMENT
This document defines and allocates the set of minimum requirements for the end-toend operational, safety and performance aspects for implementations of the CAVS application. This SPR allocates these requirements to the necessary domains of the CNS/ATM system (i.e. at aircraft and ground domain levels).
These requirements can be used as a component for approval processes including aircraft type design approval, aircraft operator operational approval, and Air Traffic Services (ATS) provider operational approval. This SPR document is also written to support system-specific standards (e.g. MOPS, TSOs, etc.) which will be required for many airspace regulators.
In addition, this document also provides guidance to determine the levels of design assurance and performance that are needed for each element (aircraft, operator, and Air Navigation Service Provider - ANSP) to support the CAVS application.
The CAVS SPR is also envisaged to be used along with those from
other surveillance applications based on Automatic Dependent
Surveillance-Broadca
Document History