RTCA DO-289

Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 13 December 2006
Status: active
Page Count: 12
scope:

This change to DO-289 mainly clarifies the definitions of several parameters transmitted by aircraft in ADS-B messages. These parameters provide information to the recipient of the ADS-B message about the quality of the transmitted aircraft position. The change has been developed in a manner that reflects typically available aircraft position sources and should not impact ADS-B equipment previously certified using RTCA DO-260A for 1090 MHz Extended Squitter or RTCA DO-282A for the Universal Access Transceiver (UAT).

Document History

RTCA DO-289
December 13, 2006
Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)
This change to DO-289 mainly clarifies the definitions of several parameters transmitted by aircraft in ADS-B messages. These parameters provide information to the recipient of the ADS-B message...
December 9, 2003
Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)
This document contains minimum performance standards for airborne equipment to support Airborne Surveillance Applications. Requirements for five applications are specified in detail; these are...

References

Advertisement