RTCA DO-289

Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)

active, Most Current
Buy Now
Organization: RTCA
Publication Date: 9 December 2003
Status: active
Page Count: 914
scope:

This document contains minimum performance standards for airborne equipment to support Airborne Surveillance Applications. Requirements for five applications are specified in detail; these are Enhanced Visual Acquisition, Conflict Detection, Enhanced Visual Approach, Airport Surface Situational Awareness, and Final Approach and Runway Occupancy Awareness. Preliminary requirements are provided for three applications; these are Approach Spacing for Instrument Approaches, Independent Closely Spaced Parallel Runways, and Airborne Conflict Management. Section 1 contains background and introductory material, Section 2 contains system level requirements, and Section 3 contains subsystem requirements. There are 11 appendices including eight application appendices that describe the applications in detail, and explain the analysis that resulted in the requirements in the body of the document.

Document History

December 13, 2006
Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)
This change to DO-289 mainly clarifies the definitions of several parameters transmitted by aircraft in ADS-B messages. These parameters provide information to the recipient of the ADS-B message...
RTCA DO-289
December 9, 2003
Minimum Aviation System Performance Standards (MASPS) for Aircraft Surveillance Applications (ASA)
This document contains minimum performance standards for airborne equipment to support Airborne Surveillance Applications. Requirements for five applications are specified in detail; these are...

References

Advertisement