DS/EN 3523
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De <= 100 mm - 1080 MPa <= Rm <= 1280 MPa
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 10 April 2007 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel FE-PL1505 (15CrMoV6)
Air melted
Hardened and tempered
Bar for machining
De <= 100 mm
1080 MPa <= Rm <= 1280 MPa
for aerospace applications.
Document History
DS/EN 3523
April 10, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De <= 100 mm - 1080 MPa <= Rm <= 1280 MPa
This standard specifies the requirements relating to:
Steel FE-PL1505 (15CrMoV6)
Air melted
Hardened and tempered
Bar for machining
De <= 100 mm
1080 MPa <= Rm <= 1280 MPa
for aerospace applications.
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Bar for machining – De ≤ 100 mm – 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications....