DSF/PREN 3523

Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Bar for machining – De ≤ 100 mm – 1 080 MPa ≤ Rm ≤ 1 280 MPa

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications. W.nr: 1.7334. ASD-STAN designation: FE-PL1505.

Document History

April 10, 2007
Aerospace series - Steel FE-PL1505 (15CrMoV6) - Air melted - Hardened and tempered - Bar for machining - De <= 100 mm - 1080 MPa <= Rm <= 1280 MPa
This standard specifies the requirements relating to: Steel FE-PL1505 (15CrMoV6) Air melted Hardened and tempered Bar for machining De <= 100 mm 1080 MPa <= Rm <= 1280 MPa for aerospace applications.
DSF/PREN 3523
Aerospace series – Steel 15CrMoV6 (1.7334) – Air melted – Hardened and tempered – Bar for machining – De ≤ 100 mm – 1 080 MPa ≤ Rm ≤ 1 280 MPa
This document specifies the requirements relating to: Steel 15CrMoV6 (1.7334) Air melted Hardened and tempered Bar for machining De ≤ 100 mm 1 080 MPa ≤ Rm ≤ 1 280 MPa for aerospace applications....
Advertisement