DS/EN 62056-47

Electricity metering – Data exchange for meter reading, tariff and load control -- Part 47: COSEM transport layers for IPv4 networks

inactive, Most Current
Organization: DS
Publication Date: 19 February 2007
Status: inactive
Page Count: 46
ICS Code (Telecontrol. Telemetering): 33.200
ICS Code (Electricity supply systems): 91.140.50
ICS Code (Transport layer): 35.100.40
scope:

This part of 62056 specifies the transport layers for COSEM communication profiles for use on IPv4 networks. These communication profiles contain a connection-less and a connection-oriented transport layer, providing OSI-style services to the service user COSEM application layer. The connection-less transport layer is based on the Internet standard User Datagram Protocol. The connection-oriented transport layer is based on the Internet standard Transmission Control Protocol. Although the major part of the COSEM transport layers is the UDP and TCP as they are specified in the relevant Internet standards, they include an additional sub-layer, called wrapper. Annex A shows how the OSI-style transport layer services can be converted to and from UDP and TCP function calls.

Document History

DS/EN 62056-47
February 19, 2007
Electricity metering – Data exchange for meter reading, tariff and load control -- Part 47: COSEM transport layers for IPv4 networks
This part of 62056 specifies the transport layers for COSEM communication profiles for use on IPv4 networks. These communication profiles contain a connection-less and a connection-oriented transport...

References

Advertisement