NACE - SP0169

Control of External Corrosion on Underground or Submerged Metallic Piping Systems

inactive
Organization: NACE
Publication Date: 1 April 1992
Status: inactive
Page Count: 35
scope:

Foreword

This standard practice presents procedures and practices for achieving effective control of external corrosion on buried or submerged metallic piping systems. These recommendations are also applicable to many other buried or submerged metallic structures. It is intended for use by corrosion control personnel concerned with the corrosion of buried or submerged piping systems, including oil, gas, water, and similar structures. This standard describes the use of electrically insulating coatings, electrical isolation, and cathodic protection (CP) as external corrosion control methods. It contains specific provisions for the application of CP to existing bare, existing coated, and new piping systems. Also included are procedures for control of interference currents on pipelines.

Document History

October 4, 2013
Control of External Corrosion on Underground or Submerged Metallic Piping Systems
General  This standard presents accepted methods and practices for the control of external corrosion on buried or submerged steel, stainless steel, cast iron, ductile iron, copper, and aluminum...
April 11, 2002
Control of External Corrosion on Underground or Submerged Metallic Piping Systems
A description is not available for this item.
January 1, 1996
Control of External Corrosion on Underground or Submerged Metallic Piping Systems
A description is not available for this item.
SP0169
April 1, 1992
Control of External Corrosion on Underground or Submerged Metallic Piping Systems
Foreword This standard practice presents procedures and practices for achieving effective control of external corrosion on buried or submerged metallic piping systems. These recommendations are also...

References

Advertisement