AWWA C209

Tape Coatings for Steel Water Pipe and Fittings

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 7 June 2019
Status: active
Page Count: 32
scope:

This standard describes protective coatings that consist of liquid adhesives and tapes and their applications to steel water pipe and fittings to be used for underground and underwater pipelines. Tape coatings conforming to this standard may be field- or shop-applied, without the use of heat (i.e., not hot-applied coatings), to uncoated pipe and fittings or as a joint coating to pipe and fittings protected with organic coatings, such as those described in ANSI*/AWWA C203, ANSI/AWWA C210, ANSI/AWWA C213, ANSI/AWWA C214, ANSI/AWWA C215, ANSI/AWWA C216, ANSI/AWWA C222, ANSI/AWWA C224, ANSI/AWWA C225 and ANSI/AWWA C229. These liquid adhesives and tapes can be used for repair of ANSI/AWWA C214 machine-applied coatings in accordance with the tape manufacturer's recommendations. These liquid adhesives and tapes are not intended for use with either exposed steel joints or sections of steel pipe where coating of cement mortar or concrete has been applied directly onto the bare steel pipe.

Maximum temperatures.

AWWA pipe coating standards are written for and based on the service temperature of potable water. Cold-applied tape coatings have performed at higher temperatures. Consult the coating manufacturer for conditions and limitations.

Conditions not included in this standard.

This standard does not include the additional materials and procedures that may be required for difficult conditions, such as those encountered in some submarine pipelines, casing pipe, river crossings, and pipelines in exceptionally rocky areas. Also, it is not intended to describe conditions of extended exposure aboveground after application. When extended periods of aboveground exposure are contemplated, the tape manufacturer should be consulted for specific recommendations.

Purpose

The purpose of this standard is to provide the minimum performance requirements for tape coatings, including material, application, inspection, testing, marking, and packaging requirements.

* American National Standards Institute, 25 West 43rd Street, Fourth Floor, New York, NY 10036.

Document History

AWWA C209
June 7, 2019
Tape Coatings for Steel Water Pipe and Fittings
This standard describes protective coatings that consist of liquid adhesives and tapes and their applications to steel water pipe and fittings to be used for underground and underwater pipelines....
June 1, 2013
Cold-Applied Tape Coatings for Steel Water Pipe, Special Sections, Connections, and Fittings
This standard describes protective exterior coatings that consist of coldapplied liquid adhesives and prefabricated tapes and their applications to special sections, connections, and fittings to be...
June 11, 2006
Cold-Applied Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
This standard describes protective exterior coatings that consist of cold-applied liquid adhesives and prefabricated tapes and their applications to special sections, connections, and fittings to be...
October 1, 2000
Cold-Applied Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
This standard describes protective exterior coatings that consist of cold-applied liquid adhesives and prefabricated tapes and their applications to special sections, connections, and fittings to be...
January 1, 1995
Cold-Applied Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
June 17, 1990
Cold-Applied Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
June 10, 1984
Cold-Applied Tape Coatings for the Exterior of Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.
June 20, 1976
Cold-Applied Tape Coatings for Special Sections, Connections, and Fittings for Steel Water Pipelines
A description is not available for this item.

References

Advertisement