AWWA C229

Fusion-Bonded Polyethylene Coatings for Steel Water Pipe and Fittings

active, Most Current
Buy Now
Organization: AWWA
Publication Date: 20 April 2020
Status: active
Page Count: 28
scope:

This standard describes the materials and application requirements for factoryapplied, fusion-bonded polyethylene (FBPE) coating to the exterior of steel water pipes and fittings.

Maximum temperatures.

AWWA steel pipe coating standards are written for and based on the service temperature of potable water. Consult the manufacturer for conditions and limitations.

Conditions not described in this standard.

This standard does not discuss the additional materials and procedures that may be required for difficult installation conditions, such as those encountered in the construction of submerged lines, casing pipe, directional drilling pipe, or river crossings. The manufacturer should be consulted for specific recommendations when these conditions exist.

Purpose

The purpose of this standard is to provide the minimum requirements for FBPE coating for steel water pipe and fittings, including material, application, inspection, testing, marking, handling, and packaging requirements.

Document History

AWWA C229
April 20, 2020
Fusion-Bonded Polyethylene Coatings for Steel Water Pipe and Fittings
This standard describes the materials and application requirements for factoryapplied, fusion-bonded polyethylene (FBPE) coating to the exterior of steel water pipes and fittings. Maximum...
January 24, 2015
Fusion-Bonded Polyethylene Coating for the Exterior of Steel Water Pipe and Fittings
This standard describes the materials and application requirements for factory- applied, fusion-bonded polyethylene (FBPE) coating to the exterior of steel water pipes and fittings.  Maximum...
June 8, 2008
Fusion-Bonded Polyethylene Coating for the Exterior of Steel Water Pipelines
This standard describes the materials and application requirements for factoryapplied, fusion-bonded polyethylene (FBPE) coating, to the exterior of steel water pipes and fittings and the joint...

References

Advertisement