DS/EN ISO 2812-5
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method
inactive
| Organization: | DS |
| Publication Date: | 26 February 2007 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of 2812 specifies a method, using a temperature-gradient
Document History
September 17, 2018
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method (ISO 2812-5:2018)
This document specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
DS/EN ISO 2812-5
February 26, 2007
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method
This part of 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method (ISO/FDIS 2812-5:2018)
This part of ISO 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids...