DSF/FPREN ISO 2812-5

Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method (ISO/FDIS 2812-5:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 14
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or paste-like products. This method enables the testers to determine the effects of the test substance on the coating and, if necessary, to assess the damage to the substrate.

Document History

September 17, 2018
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method (ISO 2812-5:2018)
This document specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
February 26, 2007
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method
This part of 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
DSF/FPREN ISO 2812-5
Paints and varnishes – Determination of resistance to liquids – Part 5: Temperature-gradient oven method (ISO/FDIS 2812-5:2018)
This part of ISO 2812 specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids...
Advertisement