CENELEC - EN 61557-3

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance

inactive
Organization: CENELEC
Publication Date: 1 March 2007
Status: inactive
Page Count: 14
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01

Document History

May 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
This part of IEC 61557 specifies the requirements applicable to equipment for measuring the loop impedance between a line conductor and protective conductor; between a line conductor and neutral; or...
EN 61557-3
March 1, 2007
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 3: Loop impedance
A description is not available for this item.
March 1, 1997
Electrical Safety in Low Voltage Distribution Systems up to 1 kV a.c. and 1,5 kV d.c. - Equipment for Testing, Measuring or Monitoring of Protective Measures Part 3: Loop Impedance
A description is not available for this item.

References

Advertisement