DS/EN 3479

Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a <= 20 mm - 1070 MPa <= Rm <= 1220 MPa

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 April 2007
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to:
Steel FE-PM1802 (X5CrNiCu15-5)
Consumable electrode remelted
Solution treated and precipitation treated
Plate
6 mm < a <= 20 mm
1070 MPa <= Rm <= 1220 MPa
for aerospace applications.

Document History

January 4, 2023
Aerospace series – Steel X5CrNiCu15-5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Plates – 6 mm < a ≤ 20 mm – 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm ;lt; a ≤ 20 mm 1 070 MPa ≤ Rm ≤...
DS/EN 3479
April 10, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a <= 20 mm - 1070 MPa <= Rm <= 1220 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Plate 6 mm < a <= 20 mm 1070 MPa <= Rm <=...
Aerospace series – Steel X5CrNiCu15 5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Plates – 6 mm ;lt; a ≤ 20 mm – 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm ≤ 1...
Advertisement