DS/EN 3479

Aerospace series – Steel X5CrNiCu15-5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Plates – 6 mm < a ≤ 20 mm – 1 070 MPa ≤ Rm ≤ 1 220 MPa

active, Most Current
Organization: DS
Publication Date: 4 January 2023
Status: active
Page Count: 11
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm ;lt; a ≤ 20 mm 1 070 MPa ≤ Rm ≤ 1 220 MPa for aerospace applications.

Document History

DS/EN 3479
January 4, 2023
Aerospace series – Steel X5CrNiCu15-5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Plates – 6 mm < a ≤ 20 mm – 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm ;lt; a ≤ 20 mm 1 070 MPa ≤ Rm ≤...
April 10, 2007
Aerospace series - Steel FE-PM1802 (X5CrNiCu15-5) - Consumable electrode remelted - Solution treated and precipitation treated - Plate - 6 mm < a <= 20 mm - 1070 MPa <= Rm <= 1220 MPa
This standard specifies the requirements relating to: Steel FE-PM1802 (X5CrNiCu15-5) Consumable electrode remelted Solution treated and precipitation treated Plate 6 mm < a <= 20 mm 1070 MPa <= Rm <=...
Aerospace series – Steel X5CrNiCu15 5 (1.4545) – Consumable electrode remelted – Solution treated and precipitation treated – Plates – 6 mm ;lt; a ≤ 20 mm – 1 070 MPa ≤ Rm ≤ 1 220 MPa
This document specifies the requirements relating to: Steel X5CrNiCu15-5 (1.4545) Consumable electrode remelted Solution treated and precipitation treated Plates 6 mm < a ≤ 20 mm 1 070 MPa ≤ Rm ≤ 1...
Advertisement