DS/EN 62056-62
Electricity metering – Data exchange for meter reading, tariff and load control – Part 62: Interface classes
inactive, Most Current
| Organization: | DS |
| Publication Date: | 2 March 2007 |
| Status: | inactive |
| Page Count: | 134 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.
Document History
DS/EN 62056-62
March 2, 2007
Electricity metering – Data exchange for meter reading, tariff and load control – Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
November 19, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface...