DS/EN 62056-62
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
inactive
| Organization: | DS |
| Publication Date: | 19 November 2002 |
| Status: | inactive |
| Page Count: | 134 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface classes to model meters from simple up to very complex functionality.
Document History
March 2, 2007
Electricity metering – Data exchange for meter reading, tariff and load control – Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object-oriented methods, in the form of interface...
DS/EN 62056-62
November 19, 2002
Electricity metering - Data exchange for meter reading, tariff and load control - Part 62: Interface classes
This part of IEC 62056 specifies a model of a meter as it is seen through its communication interface(s). Generic building blocks are defined using object oriented methods, in the form of interface...