CSA - CAN/CSA-C22.2 NO. 60947-4-1-07

Low-Voltage Switchgear and Controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters

inactive
Organization: CSA
Publication Date: 26 January 2007
Status: inactive
Page Count: 174
scope:

Scope and object

This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.

Starters and/or contactors dealt with in this standard are not normally designed to interrupt short-circuit currents. Therefore, suitable short-circuit protection (see 9.3.4) shall form part of the installation but not necessarily of the contactor or the starter.

In this context, this standard gives requirements for:

- contactors associated with overload and/or short-circuit protective devices;

- starters associated with separate short-circuit protective devices and/or with separate shortcircuit and integrated overload protective devices;

- contactors or starters combined, under specified conditions, with their own short-circuit protective devices. Such combinations, e.g. combination starters (see 3.2.7) or protected starters (see 3.2.8) are rated as units.

Circuit-breakers and fuse-combination units used as short-circuit protective devices in combination starters and in protected starters shall comply with the requirements of IEC 60947-2 and IEC 60947-3, as the case may be.

1DV DC Modification to Clause 1:

1DV.1 Circuit breakers used as short-circuit protective devices in combination starters and protected starters shall comply with the requirements of Annex DVB, Table 101.DVB.3, Ref. No. 3. IEC 60947-2 Part 2: Circuit-breakers does not apply.

1DV.2 Disconnect switches shall comply with the requirements of Annex DVB, Table 101.DVB.3, Ref. No 1. IEC 60947-3 Part 3: Switches, disconnectors, switch-disconnectors and fuse combination units does not apply.

1DV.3 Fuses used as short-circuit protective devices in combination and protected starters shall comply with the requirements of Annex DVB, Table 101.DVB.3, Ref. No. 2.

1DV.4 Molded case switches in combination with fuses used as short-circuit protective devices in combination starters shall comply with the requirements of Annex DVB, Table 101.DVB.3, Ref. No. 3, and Annex DVB, Table 101.DVB.3, Ref. No. 2.

Document History

January 1, 2022
Low-voltage switchgear and controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....
January 1, 2014
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....
Low-voltage switchgear and controlgear - Part 4-1: Contactors and motor-starters - Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....
CAN/CSA-C22.2 NO. 60947-4-1-07
January 26, 2007
Low-Voltage Switchgear and Controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters
Scope and object This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not...
Low-Voltage Switchgear and Controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters
Scope and object This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not...
Low-Voltage Switchgear and Controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1 and 1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or...
Low-Voltage Switchgear and Controlgear — Part 4-1: Contactors and motor-starters — Electromechanical contactors and motor-starters
This part of IEC 60947 applies to the types of equipment listed in 1.1.1 and 1.1.2 whose main contacts are intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c....

References

Advertisement