IEC - 61095
Electromechanical contactors for household and similar purposes
| Organization: | IEC |
| Publication Date: | 1 October 2023 |
| Status: | active |
| Page Count: | 288 |
| ICS Code (Other electrical accessories): | 29.120.99 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This document applies to electromechanical air break contactors for household and similar purposes provided with main contacts intended to be connected to circuits the rated voltage of which does not exceed 440 V AC (between phases) with rated operational currents less than or equal to 63 A for utilization category AC-7a, and 32 A for utilization categories AC-7b, AC-7c and AC-7d (expressed in rated power), and rated conditional short-circuit current less than or equal to 6 kA.
NOTE Today, most LED lamp manufacturers provide information in Watt. So, the main contactor characteristic for utilization category AC-7d is expressed in Watt to be directly applicable to the corresponding LED lamp load.
Specific requirements apply to contactors equipped with screwless-type terminals.
This document does not apply to
- contactors complying with IEC 60947-4-1;
- semiconductor contactors;
- contactors designed for special applications;
- auxiliary contacts of contactors. These are dealt with in IEC 60947-5-1.
This document states
1) the characteristics of contactors.
2) the conditions with which contactors comply with reference to:
a) their operation and behaviour;
b) their dielectric properties;
c) the degrees of protection provided by their enclosures, where applicable;
d) their construction;
e) their electromagnetic compatibility characteristics.
3) the tests intended for confirming that these conditions have been met, and the methods to be adopted for these tests.
4) the test sequences and the number of samples.
5) the information to be given with contactors or in the manufacturer's literature.
Document History