ISO/IEC 25434
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R DL format - Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 June 2007 |
| Status: | inactive |
| Page Count: | 170 |
| ICS Code (Optical storage devices): | 35.220.30 |
Document History
December 15, 2008
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R DL format - Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 16X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality...
ISO/IEC 25434
June 15, 2007
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R DL format - Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
A description is not available for this item.
May 1, 2006
Data interchange on 120 mm and 80 mm Optical Disk using +R DL Format Capacity: 8,55 and 2,66 Gbytes per Side (Recording speed 2,4x)
A description is not available for this item.