ISO/IEC 25434

Data interchange on 120 mm and 80 mm Optical Disk using +R DL Format Capacity: 8,55 and 2,66 Gbytes per Side (Recording speed 2,4x)

inactive
Buy Now
Organization: ISO
Publication Date: 1 May 2006
Status: inactive
Page Count: 170
ICS Code (Optical storage devices): 35.220.30

Document History

December 15, 2008
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R DL format - Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 16X)
This International Standard specifies the mechanical, physical and optical characteristics of 120 mm recordable optical disks with capacities of 8,55 Gbytes and 17,1 Gbytes. It specifies the quality...
June 15, 2007
Information technology - Data interchange on 120 mm and 80 mm optical disk using +R DL format - Capacity: 8,55 Gbytes and 2,66 Gbytes per side (recording speed up to 8x)
A description is not available for this item.
ISO/IEC 25434
May 1, 2006
Data interchange on 120 mm and 80 mm Optical Disk using +R DL Format Capacity: 8,55 and 2,66 Gbytes per Side (Recording speed 2,4x)
A description is not available for this item.
Advertisement