JSA - JIS Z 3313

Flux Cored Wires for Gas Shielded and Self-Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel

inactive
Buy Now
Organization: JSA
Publication Date: 25 March 2006
Status: inactive
Page Count: 5
ICS Code (Welding consumables): 25.160.20

Document History

February 20, 2009
Flux cored wires for gas shielded and self-shielded metal arc welding of mild steel, high strength steel and low temperature service steel
This Standard specifies the flux cored wires (hereafter referred to as "the wire") for gas shielded and self-shielded metal arc welding of mild steel, high strength steel of 490 MPa Class to 830 MPa...
JIS Z 3313
March 25, 2006
Flux Cored Wires for Gas Shielded and Self-Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.
November 20, 1999
Flux Cored Wires for Gas Shielded and Self-Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.
January 1, 1993
Flux Cored Wires for Gas Shielded and Self- Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.
Advertisement