JSA - JIS Z 3313

Flux cored wires for gas shielded and self-shielded metal arc welding of mild steel, high strength steel and low temperature service steel

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 February 2009
Status: active
Page Count: 44
ICS Code (Welding consumables): 25.160.20
scope:

This Standard specifies the flux cored wires (hereafter referred to as "the wire") for gas shielded and self-shielded metal arc welding of mild steel, high strength steel of 490 MPa Class to 830 MPa Class, and low temperature service steel.

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 17632 : 2004 Welding consurnables-Tubular cored electrodes for gas shielded and non-gas shielded metal arc welding of non-alloy and fine grain steels-Classification

ISO 18276 : 2005 Welding consumables-Tubular cored electrodes for gasshielded and non-gas-shielded metal arc welding of high-strength steels- Classification (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21.

Document History

JIS Z 3313
February 20, 2009
Flux cored wires for gas shielded and self-shielded metal arc welding of mild steel, high strength steel and low temperature service steel
This Standard specifies the flux cored wires (hereafter referred to as "the wire") for gas shielded and self-shielded metal arc welding of mild steel, high strength steel of 490 MPa Class to 830 MPa...
March 25, 2006
Flux Cored Wires for Gas Shielded and Self-Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.
November 20, 1999
Flux Cored Wires for Gas Shielded and Self-Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.
January 1, 1993
Flux Cored Wires for Gas Shielded and Self- Shielded Metal Arc Welding of Mild Steel, High Strength Steel and Low Temperature Service Steel
A description is not available for this item.

References

Advertisement